Legrand - Pass & Seymour GFCI Duplex Receptacle 1595-IGHGTRO

Description
DUPLEX TYPE NYLON MATERIAL ORANGE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING TEMPERATURE RATING -35 TO 66 DEG C OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT GROUNDING TYPE ISOLATED GROUND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
DUPLEX TYPE NYLON MATERIAL ORANGE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING TEMPERATURE RATING -35 TO 66 DEG C OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT GROUNDING TYPE ISOLATED GROUND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 1595-IGHGTRO - Legrand - Pass & Seymour
Syracuse, NY, USA
GFCI Duplex Receptacle
1595-IGHGTRO
GFCI Duplex Receptacle 1595-IGHGTRO
DUPLEX TYPE NYLON MATERIAL ORANGE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING TEMPERATURE RATING -35 TO 66 DEG C OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT GROUNDING TYPE ISOLATED GROUND APPLICABLE STANDARD NEMA WD-1/WD-6
  • DUPLEX TYPE
  • NYLON MATERIAL
  • ORANGE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • TEMPERATURE RATING -35 TO 66 DEG C
  • OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • GROUNDING TYPE ISOLATED GROUND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 1595-IGHGTRO
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-103-018 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-F-02-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Small Box Receptacle - D41S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers