Legrand - Pass & Seymour Straight Blade GFCI Plug 1594-CMM

Description
RIGHT ANGLED TYPE POLYCARBONATE MATERIAL YELLOW COLOR 5-15P CONFIGURATION UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.3 TO 0.46 INCH CORD SIZE MANUAL RESET TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2 INCH W X 4 INCH H TEMPERATURE RATING -35 TO 66 DEG C TRIP TIME 0.025 SEC APPLICATION SPAS, HOT TUBS, VENDING MACHINES
Datasheet
Description
RIGHT ANGLED TYPE POLYCARBONATE MATERIAL YELLOW COLOR 5-15P CONFIGURATION UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.3 TO 0.46 INCH CORD SIZE MANUAL RESET TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2 INCH W X 4 INCH H TEMPERATURE RATING -35 TO 66 DEG C TRIP TIME 0.025 SEC APPLICATION SPAS, HOT TUBS, VENDING MACHINES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade GFCI Plug - 1594-CMM - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade GFCI Plug
1594-CMM
Straight Blade GFCI Plug 1594-CMM
RIGHT ANGLED TYPE POLYCARBONATE MATERIAL YELLOW COLOR 5-15P CONFIGURATION UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.3 TO 0.46 INCH CORD SIZE MANUAL RESET TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2 INCH W X 4 INCH H TEMPERATURE RATING -35 TO 66 DEG C TRIP TIME 0.025 SEC APPLICATION SPAS, HOT TUBS, VENDING MACHINES
  • RIGHT ANGLED TYPE
  • POLYCARBONATE MATERIAL
  • YELLOW COLOR
  • 5-15P CONFIGURATION
  • UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 0.3 TO 0.46 INCH CORD SIZE
  • MANUAL RESET TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2 INCH W X 4 INCH H
  • TEMPERATURE RATING -35 TO 66 DEG C
  • TRIP TIME 0.025 SEC
  • APPLICATION SPAS, HOT TUBS, VENDING MACHINES
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 1594-CMM
Product Name Straight Blade GFCI Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Heavy Duty Angle Plug, 50 Amp 250 Volt 15-50P - S1550P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details