Legrand - Pass & Seymour Straight Blade GFCI Plug 1594-CMA

Description
RIGHT ANGLED TYPE POLYCARBONATE MATERIAL BLACK COLOR 5-15P CONFIGURATION UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.3 TO 0.46 INCH CORD SIZE AUTOMATIC RESET TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2 INCH W X 4 INCH H TEMPERATURE RATING -35 TO 66 DEG C TRIP TIME 0.025 SEC APPLICATION SPAS, HOT TUBS, VENDING MACHINES
Datasheet
Description
RIGHT ANGLED TYPE POLYCARBONATE MATERIAL BLACK COLOR 5-15P CONFIGURATION UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.3 TO 0.46 INCH CORD SIZE AUTOMATIC RESET TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2 INCH W X 4 INCH H TEMPERATURE RATING -35 TO 66 DEG C TRIP TIME 0.025 SEC APPLICATION SPAS, HOT TUBS, VENDING MACHINES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade GFCI Plug - 1594-CMA - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade GFCI Plug
1594-CMA
Straight Blade GFCI Plug 1594-CMA
RIGHT ANGLED TYPE POLYCARBONATE MATERIAL BLACK COLOR 5-15P CONFIGURATION UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.3 TO 0.46 INCH CORD SIZE AUTOMATIC RESET TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2 INCH W X 4 INCH H TEMPERATURE RATING -35 TO 66 DEG C TRIP TIME 0.025 SEC APPLICATION SPAS, HOT TUBS, VENDING MACHINES
  • RIGHT ANGLED TYPE
  • POLYCARBONATE MATERIAL
  • BLACK COLOR
  • 5-15P CONFIGURATION
  • UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 0.3 TO 0.46 INCH CORD SIZE
  • AUTOMATIC RESET TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2 INCH W X 4 INCH H
  • TEMPERATURE RATING -35 TO 66 DEG C
  • TRIP TIME 0.025 SEC
  • APPLICATION SPAS, HOT TUBS, VENDING MACHINES
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 1594-CMA
Product Name Straight Blade GFCI Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 Fr B Power Mod Front Cover - 25-PMFC-FB - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Circular Power Connectors - 1-206934-4 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-B-02-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details