Legrand - Pass & Seymour Straight Blade Connector 1548

Description
POLARIZED, STRAIGHT BLADE TYPE RUBBER MATERIAL YELLOW COLOR 6-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) DUSTTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.93 INCH DIA X 3.74 INCH L
Datasheet
Description
POLARIZED, STRAIGHT BLADE TYPE RUBBER MATERIAL YELLOW COLOR 6-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) DUSTTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.93 INCH DIA X 3.74 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - 1548 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Connector
1548
Straight Blade Connector 1548
POLARIZED, STRAIGHT BLADE TYPE RUBBER MATERIAL YELLOW COLOR 6-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) DUSTTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.93 INCH DIA X 3.74 INCH L
  • POLARIZED, STRAIGHT BLADE TYPE
  • RUBBER MATERIAL
  • YELLOW COLOR
  • 6-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • DUSTTIGHT, CORROSION RESISTANT
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.93 INCH DIA X 3.74 INCH L
Supplier's Site Datasheet
Rubber Housing Connector, Yellow - 1548 - Legrand
West Hartford, CT, USA
Rubber Housing Connector, Yellow
1548
Rubber Housing Connector, Yellow 1548
Straight Blade Rubber Connector 20amp 250volt 6-20r FEATURES Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even electrical connection. Terminal screws backed-out, ready-to-wire, saving time and money. Nickel-plated blades and contacts for long-lasting, superior corrosion resistance. Quick-drive assembly screws allow for fast installation, saving time and money. Self-centering cord clamps provide superior strain relief.

Straight Blade Rubber Connector 20amp 250volt 6-20r

FEATURES

  • Rubber body construction stands up to impacts, oils, chemicals, heat, and weather.
  • Floating blades allow self-alignment with contacts for a firm, even electrical connection.
  • Terminal screws backed-out, ready-to-wire, saving time and money.
  • Nickel-plated blades and contacts for long-lasting, superior corrosion resistance.
  • Quick-drive assembly screws allow for fast installation, saving time and money.
  • Self-centering cord clamps provide superior strain relief.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 1548 1548
Product Name Straight Blade Connector Rubber Housing Connector, Yellow
Power Type AC Power Connector AC Power Connector
Standards / Certifications UL; CSA
Voltage Rating 250 volts 250 volts
Current Rating 20 amps 20 amps
Wires 3W
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Plug, 20 Amp 125 Volt 5-20P Nylon Housing - 4586 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details