Legrand - Pass & Seymour Straight Blade Connector 1533

Description
POLARIZED, STRAIGHT BLADE TYPE RUBBER MATERIAL YELLOW COLOR 5-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) DUSTTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.93 INCH DIA X 3.74 INCH L
Datasheet
Description
POLARIZED, STRAIGHT BLADE TYPE RUBBER MATERIAL YELLOW COLOR 5-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) DUSTTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.93 INCH DIA X 3.74 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - 1533 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Connector
1533
Straight Blade Connector 1533
POLARIZED, STRAIGHT BLADE TYPE RUBBER MATERIAL YELLOW COLOR 5-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) DUSTTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.93 INCH DIA X 3.74 INCH L
  • POLARIZED, STRAIGHT BLADE TYPE
  • RUBBER MATERIAL
  • YELLOW COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • DUSTTIGHT, CORROSION RESISTANT
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.93 INCH DIA X 3.74 INCH L
Supplier's Site Datasheet
Rubber Housing Connector Yellow - 1533 - Legrand
West Hartford, CT, USA
Rubber Housing Connector Yellow
1533
Rubber Housing Connector Yellow 1533
Straight Blade Rubber Connector 20amp 125volt 5-20r FEATURES Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even electrical connection. Terminal screws backed-out, ready-to-wire, saving time and money. Nickel-plated blades and contacts for long-lasting, superior corrosion resistance. Quick-drive assembly screws allow for fast installation, saving time and money. Self-centering cord clamps provide superior strain relief.

Straight Blade Rubber Connector 20amp 125volt 5-20r

FEATURES

  • Rubber body construction stands up to impacts, oils, chemicals, heat, and weather.
  • Floating blades allow self-alignment with contacts for a firm, even electrical connection.
  • Terminal screws backed-out, ready-to-wire, saving time and money.
  • Nickel-plated blades and contacts for long-lasting, superior corrosion resistance.
  • Quick-drive assembly screws allow for fast installation, saving time and money.
  • Self-centering cord clamps provide superior strain relief.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 1533 1533
Product Name Straight Blade Connector Rubber Housing Connector Yellow
Power Type AC Power Connector AC Power Connector
Standards / Certifications UL; CSA
Voltage Rating 125 volts 125 volts
Current Rating 20 amps 20 amps
Wires 3W
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Heavy Duty Angle Plug, 60 Amp 250 Volt 15-60P - S1560P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-D1P4 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details