Legrand - Pass & Seymour Electrical Conduit Fitting; Connector Type Legrand Pass & Seymour 14W33

Description
ELECTRICAL CONDUIT FITTING; Connector Type:Industrial Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V
Datasheet
Description
ELECTRICAL CONDUIT FITTING; Connector Type:Industrial Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Conduit Fitting; Connector Type Legrand Pass & Seymour - 91F2877 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Conduit Fitting; Connector Type Legrand Pass & Seymour
91F2877
Electrical Conduit Fitting; Connector Type Legrand Pass & Seymour 91F2877
ELECTRICAL CONDUIT FITTING; Connector Type:Industrial Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V

ELECTRICAL CONDUIT FITTING; Connector Type:Industrial Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91F2877
Product Name Electrical Conduit Fitting; Connector Type Legrand Pass & Seymour
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

OBD male overmolded cable to JST 2Pin wire to wire connector - QLC16111 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Chameleon - 026-6A07-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Power Entry Modules (PEM) - 486-3-109-715-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
3 suppliers