Legrand - Pass & Seymour Duplex/Single Receptacle 1433

Description
SINGLE TYPE IVORY COLOR 3 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING DESPARD[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 0.67 INCH W X 1.11 INCH D X 1.54 INCH H
Datasheet
Description
SINGLE TYPE IVORY COLOR 3 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING DESPARD[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 0.67 INCH W X 1.11 INCH D X 1.54 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 1433 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
1433
Duplex/Single Receptacle 1433
SINGLE TYPE IVORY COLOR 3 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING DESPARD[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 0.67 INCH W X 1.11 INCH D X 1.54 INCH H
  • SINGLE TYPE
  • IVORY COLOR
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • DESPARD[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 0.67 INCH W X 1.11 INCH D X 1.54 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 1433
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Circular Power Connectors - 1-208657-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
IEC 60320 C8 Low Current Inlet - 771W-X2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers