Legrand - Pass & Seymour Duplex/Single Receptacle 1332

Description
SINGLE TYPE BROWN COLOR 3 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING DESPARD[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 0.67 INCH W X 1.11 INCH D X 1.54 INCH H
Datasheet
Description
SINGLE TYPE BROWN COLOR 3 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING DESPARD[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 0.67 INCH W X 1.11 INCH D X 1.54 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 1332 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
1332
Duplex/Single Receptacle 1332
SINGLE TYPE BROWN COLOR 3 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING DESPARD[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 0.67 INCH W X 1.11 INCH D X 1.54 INCH H
  • SINGLE TYPE
  • BROWN COLOR
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • DESPARD[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 0.67 INCH W X 1.11 INCH D X 1.54 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 1332
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

30mm Contact Block 1-NC 800G PB - 800G-DBWXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Circular Power Connectors - 1-208224-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Brazil BR3-20R NBR 14136 Snap-in AC Power Outlet - 741W-J/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .250 Quick Disconnect
View Details
2 suppliers