Legrand Fuse, Hrc, 16A, 500V; Product Range Legrand 13316

Description
FUSE, HRC, 16A, 500V; Product Range:-; Fuse Current:16A; HRC Fuse Case Style:Midget; Voltage Rating VDC:500VDC; Voltage Rating VAC:500VAC; Fuse Size Imperial:13/32" x 1-1/2"; Voltage AC:500V; Voltage Rating:500V
Datasheet
Description
FUSE, HRC, 16A, 500V; Product Range:-; Fuse Current:16A; HRC Fuse Case Style:Midget; Voltage Rating VDC:500VDC; Voltage Rating VAC:500VAC; Fuse Size Imperial:13/32" x 1-1/2"; Voltage AC:500V; Voltage Rating:500V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Hrc, 16A, 500V; Product Range Legrand - 25M0473 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Hrc, 16A, 500V; Product Range Legrand
25M0473
Fuse, Hrc, 16A, 500V; Product Range Legrand 25M0473
FUSE, HRC, 16A, 500V; Product Range:-; Fuse Current:16A; HRC Fuse Case Style:Midget; Voltage Rating VDC:500VDC; Voltage Rating VAC:500VAC; Fuse Size Imperial:13/32" x 1-1/2"; Voltage AC:500V; Voltage Rating:500V

FUSE, HRC, 16A, 500V; Product Range:-; Fuse Current:16A; HRC Fuse Case Style:Midget; Voltage Rating VDC:500VDC; Voltage Rating VAC:500VAC; Fuse Size Imperial:13/32" x 1-1/2"; Voltage AC:500V; Voltage Rating:500V

Supplier's Site Datasheet
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
LEGRAND Panel Accessories 13316

LEGRAND Panel Accessories 13316

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Fuses Fuses
Product Number 25M0473
Product Name Fuse, Hrc, 16A, 500V; Product Range Legrand Fuse
Rated Voltage 500 volts
Unlock Full Specs
to access all available technical data