Legrand Fuse, Cartouche, 8.5X31.5, 10A, 400; Blow Characteristic Legrand 12310

Description
FUSE, CARTOUCHE, 8.5X31.5, 10A, 400; Blow Characteristic:gG; Fuse Current:10A; Voltage Rating VAC:400V; Fuse Size Metric:8.5mm x 31.5mm; Fuse Size Imperial:0.33" x 1.24"; Product Range:LEXIC Series; Breaking Capacity Current AC:20kA;
Datasheet
Description
FUSE, CARTOUCHE, 8.5X31.5, 10A, 400; Blow Characteristic:gG; Fuse Current:10A; Voltage Rating VAC:400V; Fuse Size Metric:8.5mm x 31.5mm; Fuse Size Imperial:0.33" x 1.24"; Product Range:LEXIC Series; Breaking Capacity Current AC:20kA;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartouche, 8.5X31.5, 10A, 400; Blow Characteristic Legrand - 25M0397 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartouche, 8.5X31.5, 10A, 400; Blow Characteristic Legrand
25M0397
Fuse, Cartouche, 8.5X31.5, 10A, 400; Blow Characteristic Legrand 25M0397
FUSE, CARTOUCHE, 8.5X31.5, 10A, 400; Blow Characteristic:gG; Fuse Current:10A; Voltage Rating VAC:400V; Fuse Size Metric:8.5mm x 31.5mm; Fuse Size Imperial:0.33" x 1.24"; Product Range:LEXIC Series; Breaking Capacity Current AC:20kA;

FUSE, CARTOUCHE, 8.5X31.5, 10A, 400; Blow Characteristic:gG; Fuse Current:10A; Voltage Rating VAC:400V; Fuse Size Metric:8.5mm x 31.5mm; Fuse Size Imperial:0.33" x 1.24"; Product Range:LEXIC Series; Breaking Capacity Current AC:20kA;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 25M0397
Product Name Fuse, Cartouche, 8.5X31.5, 10A, 400; Blow Characteristic Legrand
Rated Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF392 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 10 amps
View Details
Fuses - 486-0034.1519.G-ND - DigiKey
Specs
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fuses - 002640009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 16 amps
View Details