Legrand - Pass & SeymourStraight Blade Low Power Plug123-PW
Description
PARALLEL, NON-POLARIZED TYPE
WHITE COLOR
2 WIRE(S)
UL APPROVAL
125 V VOLTAGE RATING
3/10 AMPERE CURRENT RATING
2 POLE(S)
20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE
SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H
Legrand - Pass & Seymour
Done
Datasheet
Description
PARALLEL, NON-POLARIZED TYPE
WHITE COLOR
2 WIRE(S)
UL APPROVAL
125 V VOLTAGE RATING
3/10 AMPERE CURRENT RATING
2 POLE(S)
20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE
SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H
PARALLEL, NON-POLARIZED TYPE
WHITE COLOR
2 WIRE(S)
UL APPROVAL
125 V VOLTAGE RATING
3/10 AMPERE CURRENT RATING
2 POLE(S)
20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE
SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H