Legrand - Pass & Seymour Straight Blade Low Power Plug 123-P

Description
PARALLEL, NON-POLARIZED TYPE BROWN COLOR 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 3/10 AMPERE CURRENT RATING 2 POLE(S) 20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H
Datasheet
Description
PARALLEL, NON-POLARIZED TYPE BROWN COLOR 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 3/10 AMPERE CURRENT RATING 2 POLE(S) 20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Low Power Plug - 123-P - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Low Power Plug
123-P
Straight Blade Low Power Plug 123-P
PARALLEL, NON-POLARIZED TYPE BROWN COLOR 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 3/10 AMPERE CURRENT RATING 2 POLE(S) 20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H
  • PARALLEL, NON-POLARIZED TYPE
  • BROWN COLOR
  • 2 WIRE(S)
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 3/10 AMPERE CURRENT RATING
  • 2 POLE(S)
  • 20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE
  • SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 123-P
Product Name Straight Blade Low Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R - 2104S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details