Legrand - Pass & Seymour Surge Suppressor 1224-SM

Description
4 INCH W X 3 INCH D X 6 INCH H SIZE 12 AWG WIRE CONNECTION TYPE RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION 120/240 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 1-PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION L-N, L-G, L-L, N-G MODES OF PROTECTION 100 KILOAMPERE SURGE CURRENT PER PHASE INCLUDES (1) RED, (2) GREEN LED VISUAL INDICATOR, AUDIO ALARM, FORM C CONTACT APPLICABLE STANDARD NEMA LS-1 APPROVAL UL, CUL, UL (CANADA AND US)
Datasheet
Description
4 INCH W X 3 INCH D X 6 INCH H SIZE 12 AWG WIRE CONNECTION TYPE RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION 120/240 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 1-PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION L-N, L-G, L-L, N-G MODES OF PROTECTION 100 KILOAMPERE SURGE CURRENT PER PHASE INCLUDES (1) RED, (2) GREEN LED VISUAL INDICATOR, AUDIO ALARM, FORM C CONTACT APPLICABLE STANDARD NEMA LS-1 APPROVAL UL, CUL, UL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - 1224-SM - Legrand - Pass & Seymour
Syracuse, NY, USA
Surge Suppressor
1224-SM
Surge Suppressor 1224-SM
4 INCH W X 3 INCH D X 6 INCH H SIZE 12 AWG WIRE CONNECTION TYPE RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION 120/240 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 1-PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION L-N, L-G, L-L, N-G MODES OF PROTECTION 100 KILOAMPERE SURGE CURRENT PER PHASE INCLUDES (1) RED, (2) GREEN LED VISUAL INDICATOR, AUDIO ALARM, FORM C CONTACT APPLICABLE STANDARD NEMA LS-1 APPROVAL UL, CUL, UL (CANADA AND US)
  • 4 INCH W X 3 INCH D X 6 INCH H SIZE
  • 12 AWG WIRE CONNECTION TYPE
  • RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION
  • 120/240 VAC VOLTAGE RATING
  • FLUSH MOUNTING
  • NEMA 12 ENCLOSURE
  • -40 TO 60 DEG C OPERATING TEMPERATURE
  • 1-PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION
  • L-N, L-G, L-L, N-G MODES OF PROTECTION
  • 100 KILOAMPERE SURGE CURRENT PER PHASE
  • INCLUDES (1) RED, (2) GREEN LED VISUAL INDICATOR, AUDIO ALARM, FORM C CONTACT
  • APPLICABLE STANDARD NEMA LS-1
  • APPROVAL UL, CUL, UL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Single Phase Surge Suppressors
Product Number 1224-SM
Product Name Surge Suppressor
Mounting Flush Mount
Unlock Full Specs
to access all available technical data