Legrand - Pass & Seymour Surge Suppressor 1220-TWM

Description
4 INCH W X 3 INCH D X 6 INCH H SIZE 12 AWG WIRE CONNECTION TYPE RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION 208 STAR/120 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONFIGURATION L-N, L-G, L-L, N-G MODES OF PROTECTION 100 KILOAMPERE SURGE CURRENT PER PHASE INCLUDES (1) RED, (3) GREEN LED VISUAL INDICATOR, AUDIO ALARM, FORM C CONTACT APPLICABLE STANDARD NEMA LS-1 APPROVAL UL, CUL, UL (CANADA AND US)
Datasheet
Description
4 INCH W X 3 INCH D X 6 INCH H SIZE 12 AWG WIRE CONNECTION TYPE RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION 208 STAR/120 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONFIGURATION L-N, L-G, L-L, N-G MODES OF PROTECTION 100 KILOAMPERE SURGE CURRENT PER PHASE INCLUDES (1) RED, (3) GREEN LED VISUAL INDICATOR, AUDIO ALARM, FORM C CONTACT APPLICABLE STANDARD NEMA LS-1 APPROVAL UL, CUL, UL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - 1220-TWM - Legrand - Pass & Seymour
Syracuse, NY, USA
Surge Suppressor
1220-TWM
Surge Suppressor 1220-TWM
4 INCH W X 3 INCH D X 6 INCH H SIZE 12 AWG WIRE CONNECTION TYPE RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION 208 STAR/120 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONFIGURATION L-N, L-G, L-L, N-G MODES OF PROTECTION 100 KILOAMPERE SURGE CURRENT PER PHASE INCLUDES (1) RED, (3) GREEN LED VISUAL INDICATOR, AUDIO ALARM, FORM C CONTACT APPLICABLE STANDARD NEMA LS-1 APPROVAL UL, CUL, UL (CANADA AND US)
  • 4 INCH W X 3 INCH D X 6 INCH H SIZE
  • 12 AWG WIRE CONNECTION TYPE
  • RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION
  • 208 STAR/120 VAC VOLTAGE RATING
  • FLUSH MOUNTING
  • NEMA 12 ENCLOSURE
  • -40 TO 60 DEG C OPERATING TEMPERATURE
  • 3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
  • L-N, L-G, L-L, N-G MODES OF PROTECTION
  • 100 KILOAMPERE SURGE CURRENT PER PHASE
  • INCLUDES (1) RED, (3) GREEN LED VISUAL INDICATOR, AUDIO ALARM, FORM C CONTACT
  • APPLICABLE STANDARD NEMA LS-1
  • APPROVAL UL, CUL, UL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Three Phase Surge Suppressors
Product Number 1220-TWM
Product Name Surge Suppressor
Mounting Flush Mount
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-25a-20500 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/15
Technology Integriertes bypassrelais
Surge Current 25 amps
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
Mounting In-line or Integrally Attached
Technology Metal Oxide Varistor
Features Integral Grounding Wire; NEMA Enclosure (optional feature)
View Details
Surge Protection Devices - 101738 - RS Components, Ltd.
Specs
Surge Current 50000 amps
View Details
Surge Suppressor - 240-TDM - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Mounting Flush Mount
Standards UL
Surge Current 100000 amps
View Details