Legrand - Pass & Seymour Straight Blade Plug 111-GMC

Description
RUBBER MATERIAL BLACK COLOR 3 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.5 INCH W X 2.69 INCH H INCLUDES VINYL CORD CLAMP WITH INNER ASSEMBLY
Datasheet
Description
RUBBER MATERIAL BLACK COLOR 3 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.5 INCH W X 2.69 INCH H INCLUDES VINYL CORD CLAMP WITH INNER ASSEMBLY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 111-GMC - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Plug
111-GMC
Straight Blade Plug 111-GMC
RUBBER MATERIAL BLACK COLOR 3 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.5 INCH W X 2.69 INCH H INCLUDES VINYL CORD CLAMP WITH INNER ASSEMBLY
  • RUBBER MATERIAL
  • BLACK COLOR
  • 3 WIRE(S)
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.5 INCH W X 2.69 INCH H
  • INCLUDES VINYL CORD CLAMP WITH INNER ASSEMBLY
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 111-GMC
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Three Function Single Fuse Power Entry Module - 83543020 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Rectangular Power Connectors - 1-1376402-3 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3968-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers