1091-W -- SW DSP MON CT 3A 24V LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Sw Dsp Mon Ct 3A 24V Legrand Pass & Seymour
1091-W
Description
SW DSP MON CT 3A 24V
Description
SW DSP MON CT 3A 24V
Suppliers
Sw Dsp Mon Ct 3A 24V Legrand Pass & Seymour
90H5760
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H5760 |
|
Product Name
|
Sw Dsp Mon Ct 3A 24V Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Termination
Through Hole
Voltage Rating
30 volts
Current Rating
0.5 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details