Legrand - Pass & Seymour Specialty Toggle Switch 1081

Description
HEAVY DUTY TYPE 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE SPDT CONTACT CONFIGURATION MOMENTARY ON/MOMENTARY OFF OPERATION TYPE COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION 24 VAC/VDC VOLTAGE RATING 3 AMPERE CURRENT RATING SCREW TERMINAL TYPE COLOR BROWN
Datasheet
Description
HEAVY DUTY TYPE 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE SPDT CONTACT CONFIGURATION MOMENTARY ON/MOMENTARY OFF OPERATION TYPE COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION 24 VAC/VDC VOLTAGE RATING 3 AMPERE CURRENT RATING SCREW TERMINAL TYPE COLOR BROWN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 1081 - Legrand - Pass & Seymour
Syracuse, NY, USA
Specialty Toggle Switch
1081
Specialty Toggle Switch 1081
HEAVY DUTY TYPE 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE SPDT CONTACT CONFIGURATION MOMENTARY ON/MOMENTARY OFF OPERATION TYPE COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION 24 VAC/VDC VOLTAGE RATING 3 AMPERE CURRENT RATING SCREW TERMINAL TYPE COLOR BROWN
  • HEAVY DUTY TYPE
  • 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY ON/MOMENTARY OFF OPERATION TYPE
  • COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION
  • 24 VAC/VDC VOLTAGE RATING
  • 3 AMPERE CURRENT RATING
  • SCREW TERMINAL TYPE
  • COLOR BROWN
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number 1081
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Screw Terminals
Length / Diameter 4.09 inch (104 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & Pilot Light - 71310 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 10232421 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
T1 Custom Sealed Toggle Switches - T1 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details