Legrand - Pass & Seymour Specialty Toggle Switch 1081-I

Description
HEAVY DUTY TYPE 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE SPDT CONTACT CONFIGURATION MOMENTARY ON/MOMENTARY OFF OPERATION TYPE COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION 24 VAC/VDC VOLTAGE RATING 3 AMPERE CURRENT RATING SCREW TERMINAL TYPE COLOR IVORY
Datasheet
Description
HEAVY DUTY TYPE 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE SPDT CONTACT CONFIGURATION MOMENTARY ON/MOMENTARY OFF OPERATION TYPE COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION 24 VAC/VDC VOLTAGE RATING 3 AMPERE CURRENT RATING SCREW TERMINAL TYPE COLOR IVORY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 1081-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Specialty Toggle Switch
1081-I
Specialty Toggle Switch 1081-I
HEAVY DUTY TYPE 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE SPDT CONTACT CONFIGURATION MOMENTARY ON/MOMENTARY OFF OPERATION TYPE COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION 24 VAC/VDC VOLTAGE RATING 3 AMPERE CURRENT RATING SCREW TERMINAL TYPE COLOR IVORY
  • HEAVY DUTY TYPE
  • 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY ON/MOMENTARY OFF OPERATION TYPE
  • COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION
  • 24 VAC/VDC VOLTAGE RATING
  • 3 AMPERE CURRENT RATING
  • SCREW TERMINAL TYPE
  • COLOR IVORY
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number 1081-I
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Screw Terminals
Length / Diameter 4.09 inch (104 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-N14 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details