Legrand - Pass & Seymour Straight Blade Power Connector 1053

Description
NYLON MATERIAL YELLOW COLOR 10-50R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.32 TO 0.91 INCH CORD SIZE OVERALL DIMENSION 2.63 DIA X 3.57 D
Datasheet
Description
NYLON MATERIAL YELLOW COLOR 10-50R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.32 TO 0.91 INCH CORD SIZE OVERALL DIMENSION 2.63 DIA X 3.57 D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Connector - 1053 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Connector
1053
Straight Blade Power Connector 1053
NYLON MATERIAL YELLOW COLOR 10-50R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.32 TO 0.91 INCH CORD SIZE OVERALL DIMENSION 2.63 DIA X 3.57 D
  • NYLON MATERIAL
  • YELLOW COLOR
  • 10-50R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, FSUL WC596 APPROVAL
  • 125/250 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 0.32 TO 0.91 INCH CORD SIZE
  • OVERALL DIMENSION 2.63 DIA X 3.57 D
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 1053
Product Name Straight Blade Power Connector
Standards / Certifications UL
Phase Three
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
3 Outlets Grounding Adapter, 3-Prong to 3-Prong White - 5504 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
NEMA L6-15 Flanged Inlet - 88030650 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L6-15
View Details
Heavy Duty Power Connectors - 29131 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details