Legrand - Pass & Seymour Low Voltage Lighting Control Transformer 1039

Description
2-WIRE RELAY CONTROL APPLICATION 4 INCH SQUARE BOX MOUNTING 75 VA POWER RATING LEAD WIRE, SCREW TERMINAL TYPE 277 VAC PRIMARY VOLTAGE 24 VAC SECONDARY VOLTAGE OVERALL DIMENSION 4.5 INCH L X 4.25 INCH W
Datasheet
Description
2-WIRE RELAY CONTROL APPLICATION 4 INCH SQUARE BOX MOUNTING 75 VA POWER RATING LEAD WIRE, SCREW TERMINAL TYPE 277 VAC PRIMARY VOLTAGE 24 VAC SECONDARY VOLTAGE OVERALL DIMENSION 4.5 INCH L X 4.25 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Lighting Control Transformer - 1039 - Legrand - Pass & Seymour
Syracuse, NY, USA
Low Voltage Lighting Control Transformer
1039
Low Voltage Lighting Control Transformer 1039
2-WIRE RELAY CONTROL APPLICATION 4 INCH SQUARE BOX MOUNTING 75 VA POWER RATING LEAD WIRE, SCREW TERMINAL TYPE 277 VAC PRIMARY VOLTAGE 24 VAC SECONDARY VOLTAGE OVERALL DIMENSION 4.5 INCH L X 4.25 INCH W
  • 2-WIRE RELAY CONTROL APPLICATION
  • 4 INCH SQUARE BOX MOUNTING
  • 75 VA POWER RATING
  • LEAD WIRE, SCREW TERMINAL TYPE
  • 277 VAC PRIMARY VOLTAGE
  • 24 VAC SECONDARY VOLTAGE
  • OVERALL DIMENSION 4.5 INCH L X 4.25 INCH W
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Transformers
Product Number 1039
Product Name Low Voltage Lighting Control Transformer
Other Transformer Types / Applications Lighting Transformer
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details