Legrand - Pass & Seymour Straight Blade Power Connector 1033

Description
NYLON MATERIAL YELLOW COLOR 10-30R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.57 TO 1.26 INCH CORD SIZE
Datasheet
Description
NYLON MATERIAL YELLOW COLOR 10-30R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.57 TO 1.26 INCH CORD SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Connector - 1033 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Connector
1033
Straight Blade Power Connector 1033
NYLON MATERIAL YELLOW COLOR 10-30R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.57 TO 1.26 INCH CORD SIZE
  • NYLON MATERIAL
  • YELLOW COLOR
  • 10-30R CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 125/250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 0.57 TO 1.26 INCH CORD SIZE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 1033
Product Name Straight Blade Power Connector
Standards / Certifications UL
Phase Three
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6801-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
IEC 60320 C14 AC Power Inlet w/ 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers