Legrand - Pass & Seymour Straight Blade Plug 101

Description
BLACK COLOR 2 WIRE(S) RESIDENTIAL, LIGHT DUTY GRADE UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 1.13 INCH W X 1.5 INCH H
Datasheet
Description
BLACK COLOR 2 WIRE(S) RESIDENTIAL, LIGHT DUTY GRADE UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 1.13 INCH W X 1.5 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 101 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Plug
101
Straight Blade Plug 101
BLACK COLOR 2 WIRE(S) RESIDENTIAL, LIGHT DUTY GRADE UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 1.13 INCH W X 1.5 INCH H
  • BLACK COLOR
  • 2 WIRE(S)
  • RESIDENTIAL, LIGHT DUTY GRADE
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSIONS 1.13 INCH W X 1.5 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 101
Product Name Straight Blade Plug
Device Type Plug
Applications Residential
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Outlets Polarized Swivel Adapter, 2-Prong to 2-Prong White - 5517 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-E9P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details