Metal and glass portholes for internal and external use. 3 InchT inputs for ISO20 cable glands, supplied. Operating temperature: -30 â +35 °C. IP55 - ik 04 class I
Shape = Oval
Wattage = 75 W
Lamp Type = Incandescent
Width = 254 mm
Depth = 118 mm
Diameter = 240mm
Minimum Operating Temperature = -30°C
Operating Temperature Range = -30 - +35°C
IP Rating = IP55
Lamp Shape = Round
RS Components, Ltd. | |
---|---|
Product Category | Lamps |
Product Number | 7055498 |
Lamp Power | 75 watts |