Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE AND CABLE CLIPS
LEGRAND
0 315 77 -- CABLE CLIPS & CLAMPS
Legrand
Cable Clips & Clamps
0 315 77
Description
ATTACH MULTIFIX INOVAC 7 TO 10MM
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
ATTACH MULTIFIX INOVAC 7 TO 10MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
520157
Cable Clips & Clamps
520157
ATTACH MULTIFIX INOVAC 7 TO 10MM
ATTACH MULTIFIX INOVAC 7 TO 10MM
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Wire and Cable Clips
Product Number
520157
Product Name
Cable Clips & Clamps
Type
Nail Style Clip; Cable clip
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Cable Clips & Clamps
H1120P62
Specs
Material
Stainless Steel; Stainless Steel
View Details
BRIM Electronics, Inc.
Nylon Tension Clip
404
View Details
RS Components, Ltd.
Cable Clips & Clamps
8178906
Specs
Type
Cable clip
Diameter
0.787 inch (20 mm)
Material
Nylon 66
View Details
Keystone Electronics Corp.
Alligator, Crocodile, Heavy Duty Clips
5045
Specs
Material
Steel
View Details