Lee Co. (The) Strainer, 187 Boss Mount, 304L

Description
This strainer offers coarse filtration in a compact, low profile design. Manufactured from 304L stainless steel, it features a robust design with a single-piece screen element that can withstand differential pressures up to 500 psid without rupture. The corrugated screen design provides maximum open area for increased contamination carrying capacity. With an integral tool slot, this strainer can be easily installed and removed for inspection. It is ideal for lubrication systems or any other system requiring coarse filtration. Features Mounting Configuration: Boss Mount Lohm Rate: 0.5 Lohms Micron Rating: 965 or 1575 microns Part Diameter: 1.875 inches
Request a Quote Datasheet
Description
This strainer offers coarse filtration in a compact, low profile design. Manufactured from 304L stainless steel, it features a robust design with a single-piece screen element that can withstand differential pressures up to 500 psid without rupture. The corrugated screen design provides maximum open area for increased contamination carrying capacity. With an integral tool slot, this strainer can be easily installed and removed for inspection. It is ideal for lubrication systems or any other system requiring coarse filtration. Features Mounting Configuration: Boss Mount Lohm Rate: 0.5 Lohms Micron Rating: 965 or 1575 microns Part Diameter: 1.875 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strainer, 187 Boss Mount, 304L -  - Lee Co. (The)
Westbrook, CT, USA
Strainer, 187 Boss Mount, 304L
Strainer, 187 Boss Mount, 304L
This strainer offers coarse filtration in a compact, low profile design. Manufactured from 304L stainless steel, it features a robust design with a single-piece screen element that can withstand differential pressures up to 500 psid without rupture. The corrugated screen design provides maximum open area for increased contamination carrying capacity. With an integral tool slot, this strainer can be easily installed and removed for inspection. It is ideal for lubrication systems or any other system requiring coarse filtration. Features Mounting Configuration: Boss Mount Lohm Rate: 0.5 Lohms Micron Rating: 965 or 1575 microns Part Diameter: 1.875 inches

This strainer offers coarse filtration in a compact, low profile design. Manufactured from 304L stainless steel, it features a robust design with a single-piece screen element that can withstand differential pressures up to 500 psid without rupture. The corrugated screen design provides maximum open area for increased contamination carrying capacity. With an integral tool slot, this strainer can be easily installed and removed for inspection. It is ideal for lubrication systems or any other system requiring coarse filtration.

Features

  • Mounting Configuration: Boss Mount
  • Lohm Rate: 0.5 Lohms
  • Micron Rating: 965 or 1575 microns
  • Part Diameter: 1.875 inches
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Strainers
Product Name Strainer, 187 Boss Mount, 304L
Strainer Style Strainer Element
Unlock Full Specs
to access all available technical data

Similar Products

Strainer, 131 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Strainer, 750 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Strainer, 162 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Strainer, 875 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details