Lee Brass HI-BAR Safety Screens are made entirely from brass, per ASTM B16/B16M. Individually drilled and deburred by proprietary manufacturing processes, these safety screens feature an extremely robust, one-piece design without joints or seams. These screens combine a high strength design with a material that has a high resistance to ignition and combustion, as well as excellent corrosion resistance. Depending on size, this combination of features results in a screen design that can withstand fully clogged pressure differentials of 1000 psid to 4500 psid without rupture. These brass HI-BAR safety screens are available in a wide range of standard hole sizes from 50 to 500 micron. Lee Flange Mount HI-BAR Safety Screens incorporate a simple, flange mounting configuration and are available in six flange sizes ranging from 0.130″ to 0.670″ in diameter.
Features
Strong, one-piece, brass screen design
Burst\/Collapse pressures from 1000 psid to 4500 psid
Wide range of standard hole sizes from 50 to 500 micron
Lee Brass HI-BAR Safety Screens are made entirely from brass, per ASTM B16/B16M. Individually drilled and deburred by proprietary manufacturing processes, these safety screens feature an extremely robust, one-piece design without joints or seams. These screens combine a high strength design with a material that has a high resistance to ignition and combustion, as well as excellent corrosion resistance. Depending on size, this combination of features results in a screen design that can withstand fully clogged pressure differentials of 1000 psid to 4500 psid without rupture. These brass HI-BAR safety screens are available in a wide range of standard hole sizes from 50 to 500 micron. Lee Flange Mount HI-BAR Safety Screens incorporate a simple, flange mounting configuration and are available in six flange sizes ranging from 0.130″ to 0.670″ in diameter.
Features
- Strong, one-piece, brass screen design
- Burst\/Collapse pressures from 1000 psid to 4500 psid
- Wide range of standard hole sizes from 50 to 500 micron