Lee Co. (The) Field Serviceable Check Valves

Description
The Lee Company’s line of Power Generation Check Valves are designed for use in purge air, water injection, and liquid fuel applications. The valves are field serviceable using a rebuild kit. Available with or without a removable, washable HI-BAR® Safety Screen, these valves can operate at temperatures up to 450°F. The valves feature a stainless-steel poppet design and a Vespel® seat for low leakage and high flow. Features Diameter: Inline Fitting Lohm Rate: 16 Lohms max Operating Pressures: Up to 1500 psi Leakage: 0 drops / minute
Request a Quote
Description
The Lee Company’s line of Power Generation Check Valves are designed for use in purge air, water injection, and liquid fuel applications. The valves are field serviceable using a rebuild kit. Available with or without a removable, washable HI-BAR® Safety Screen, these valves can operate at temperatures up to 450°F. The valves feature a stainless-steel poppet design and a Vespel® seat for low leakage and high flow. Features Diameter: Inline Fitting Lohm Rate: 16 Lohms max Operating Pressures: Up to 1500 psi Leakage: 0 drops / minute
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Field Serviceable Check Valves -  - Lee Co. (The)
Westbrook, CT, USA
Field Serviceable Check Valves
Field Serviceable Check Valves
The Lee Company’s line of Power Generation Check Valves are designed for use in purge air, water injection, and liquid fuel applications. The valves are field serviceable using a rebuild kit. Available with or without a removable, washable HI-BAR® Safety Screen, these valves can operate at temperatures up to 450°F. The valves feature a stainless-steel poppet design and a Vespel® seat for low leakage and high flow. Features Diameter: Inline Fitting Lohm Rate: 16 Lohms max Operating Pressures: Up to 1500 psi Leakage: 0 drops / minute

The Lee Company’s line of Power Generation Check Valves are designed for use in purge air, water injection, and liquid fuel applications. The valves are field serviceable using a rebuild kit. Available with or without a removable, washable HI-BAR® Safety Screen, these valves can operate at temperatures up to 450°F. The valves feature a stainless-steel poppet design and a Vespel® seat for low leakage and high flow.

Features

  • Diameter: Inline Fitting
  • Lohm Rate: 16 Lohms max
  • Operating Pressures: Up to 1500 psi
  • Leakage: 0 drops / minute
Supplier's Site

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name Field Serviceable Check Valves
Valve Type Check; Field Serviceable Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

5.5 mm Poppet Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.21 inch (5.46 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
500 Hi-Q Insert Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details
281 Flow Control -  - Lee Co. (The)
Lee Co. (The)
Specs
Valve Type Control Valve; Metering; Flow Control Valves
Valve Size 0.28 inch (7.14 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
187 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details