Lee Co. (The) 687 Side Exit Pressure Relief Valve

Description
This direct-acting valve is ideally suited for hydraulic applications where a fast-opening safety relief valve is needed to prevent system damage from pressure spikes. This pressure relief valve is packaged in a Line Removable Unit (LRU) for ease of installation and extraction. Minimum cracking pressures are available from 400-3600 psid. An integral safety screen is available for added protection. Features Diameter: 0.687 inches Full Open Lohm Rate: 350 Lohms max Nominal System Pressure: Up to 3000 psi Cracking Pressure Range: 400 to 3600 psi
Request a Quote Datasheet
Description
This direct-acting valve is ideally suited for hydraulic applications where a fast-opening safety relief valve is needed to prevent system damage from pressure spikes. This pressure relief valve is packaged in a Line Removable Unit (LRU) for ease of installation and extraction. Minimum cracking pressures are available from 400-3600 psid. An integral safety screen is available for added protection. Features Diameter: 0.687 inches Full Open Lohm Rate: 350 Lohms max Nominal System Pressure: Up to 3000 psi Cracking Pressure Range: 400 to 3600 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
687 Side Exit Pressure Relief Valve -  - Lee Co. (The)
Westbrook, CT, USA
687 Side Exit Pressure Relief Valve
687 Side Exit Pressure Relief Valve
This direct-acting valve is ideally suited for hydraulic applications where a fast-opening safety relief valve is needed to prevent system damage from pressure spikes. This pressure relief valve is packaged in a Line Removable Unit (LRU) for ease of installation and extraction. Minimum cracking pressures are available from 400-3600 psid. An integral safety screen is available for added protection. Features Diameter: 0.687 inches Full Open Lohm Rate: 350 Lohms max Nominal System Pressure: Up to 3000 psi Cracking Pressure Range: 400 to 3600 psi

This direct-acting valve is ideally suited for hydraulic applications where a fast-opening safety relief valve is needed to prevent system damage from pressure spikes. This pressure relief valve is packaged in a Line Removable Unit (LRU) for ease of installation and extraction. Minimum cracking pressures are available from 400-3600 psid. An integral safety screen is available for added protection.

Features

  • Diameter: 0.687 inches
  • Full Open Lohm Rate: 350 Lohms max
  • Nominal System Pressure: Up to 3000 psi
  • Cracking Pressure Range: 400 to 3600 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 687 Side Exit Pressure Relief Valve
Valve Type Relief; Safety Relief Valves
Unlock Full Specs
to access all available technical data

Similar Products

187 Axial Flow, 250 Lohm Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Hypodermic Port Outlet VHS® Series Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves
Maximum Pressure 120.00 psi (84.45 m H2O)
View Details
4.5 mm Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.18 inch (4.69 mm)
Connection Description Press-In - Into Plastic
View Details
500 Momentum PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Pressure Regulating Relief Valves
Valve Size 0.50 inch (12.70 mm)
View Details