Lee Co. (The) 375 Zero-Leak Detented Shuttle Valve

Description
This miniature shuttle valve incorporates a polyimide valve seat to create a leak tight seal when tested on nitrogen. It incorporates a detent mechanism that can latch the poppet at either of the inlet ports, making it helpful when bi-directional flow is needed in either poppet position. This valve is ideal for applications with flow rates up to 13 GPM and is rated for operating pressures up to 5000 psid. Features Type: Zero-Leak Detented Diameter: 0.375 inches Lohm Rate: 70 Lohms max. Maximum Working Pressure: Up to 5000 psi
Request a Quote Datasheet
Description
This miniature shuttle valve incorporates a polyimide valve seat to create a leak tight seal when tested on nitrogen. It incorporates a detent mechanism that can latch the poppet at either of the inlet ports, making it helpful when bi-directional flow is needed in either poppet position. This valve is ideal for applications with flow rates up to 13 GPM and is rated for operating pressures up to 5000 psid. Features Type: Zero-Leak Detented Diameter: 0.375 inches Lohm Rate: 70 Lohms max. Maximum Working Pressure: Up to 5000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
375 Zero-Leak Detented Shuttle Valve -  - Lee Co. (The)
Westbrook, CT, USA
375 Zero-Leak Detented Shuttle Valve
375 Zero-Leak Detented Shuttle Valve
This miniature shuttle valve incorporates a polyimide valve seat to create a leak tight seal when tested on nitrogen. It incorporates a detent mechanism that can latch the poppet at either of the inlet ports, making it helpful when bi-directional flow is needed in either poppet position. This valve is ideal for applications with flow rates up to 13 GPM and is rated for operating pressures up to 5000 psid. Features Type: Zero-Leak Detented Diameter: 0.375 inches Lohm Rate: 70 Lohms max. Maximum Working Pressure: Up to 5000 psi

This miniature shuttle valve incorporates a polyimide valve seat to create a leak tight seal when tested on nitrogen. It incorporates a detent mechanism that can latch the poppet at either of the inlet ports, making it helpful when bi-directional flow is needed in either poppet position. This valve is ideal for applications with flow rates up to 13 GPM and is rated for operating pressures up to 5000 psid.

Features

  • Type: Zero-Leak Detented
  • Diameter: 0.375 inches
  • Lohm Rate: 70 Lohms max.
  • Maximum Working Pressure: Up to 5000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 375 Zero-Leak Detented Shuttle Valve
Valve Type Shuttle Valves
Unlock Full Specs
to access all available technical data

Similar Products

375 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
187 PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Pressure Regulating Relief Valves
Valve Size 0.19 inch (4.75 mm)
View Details
558 Series 316L Press-In Pressure Relief Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details
375 High Pressure, Pilot-Operated Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Pilot-Operated Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details