Lee Co. (The) 187 Axial Flow, 250 Lohm Check Valve

Description
This miniature check valve is only 0.187 inches in diameter and 0.62 inches in length. This valve features an economical ball-style design allowing free flow in one direction and preventing flow in the other direction. It is ideal for applications with flow rates up to 1.2 GPM. Features Diameter: 0.187 inches Lohm Rate: 250 Lohms max Operating Pressures: Up to 3000 psi Leakage: 1 drop / hour at 3000 psi
Request a Quote Datasheet
Description
This miniature check valve is only 0.187 inches in diameter and 0.62 inches in length. This valve features an economical ball-style design allowing free flow in one direction and preventing flow in the other direction. It is ideal for applications with flow rates up to 1.2 GPM. Features Diameter: 0.187 inches Lohm Rate: 250 Lohms max Operating Pressures: Up to 3000 psi Leakage: 1 drop / hour at 3000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
187 Axial Flow, 250 Lohm Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
187 Axial Flow, 250 Lohm Check Valve
187 Axial Flow, 250 Lohm Check Valve
This miniature check valve is only 0.187 inches in diameter and 0.62 inches in length. This valve features an economical ball-style design allowing free flow in one direction and preventing flow in the other direction. It is ideal for applications with flow rates up to 1.2 GPM. Features Diameter: 0.187 inches Lohm Rate: 250 Lohms max Operating Pressures: Up to 3000 psi Leakage: 1 drop / hour at 3000 psi

This miniature check valve is only 0.187 inches in diameter and 0.62 inches in length. This valve features an economical ball-style design allowing free flow in one direction and preventing flow in the other direction. It is ideal for applications with flow rates up to 1.2 GPM.

Features

  • Diameter: 0.187 inches
  • Lohm Rate: 250 Lohms max
  • Operating Pressures: Up to 3000 psi
  • Leakage: 1 drop / hour at 3000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 187 Axial Flow, 250 Lohm Check Valve
Valve Type Check; Ball-Style Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

2.5 mm Pressure Relief Valve in a Luer Tee Fitting -  - Lee Co. (The)
Specs
Valve Type Relief; Products in Plastic Fittings
Connection Description Luer Tee Fitting
View Details
4.5 mm Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.18 inch (4.69 mm)
Connection Description Press-In - Into Plastic
View Details
187 HFS Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
855 Series Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details