Lee Co. (The) 156 HFS Check Valve

Description
This miniature check valve is only 0.156 inches in diameter and 0.49 inches in length. Its unique design offers both high flow and high pressure capability in a compact package. This valve is ideal for applications with flow rates up to 1.2 GPM. Features Diameter: 0.156 inches Lohm Rate: 250 Lohms max Operating Pressures: Up to 5000 psi Leakage: 1 drop / hour at 5000 psi
Request a Quote Datasheet
Description
This miniature check valve is only 0.156 inches in diameter and 0.49 inches in length. Its unique design offers both high flow and high pressure capability in a compact package. This valve is ideal for applications with flow rates up to 1.2 GPM. Features Diameter: 0.156 inches Lohm Rate: 250 Lohms max Operating Pressures: Up to 5000 psi Leakage: 1 drop / hour at 5000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
156 HFS Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
156 HFS Check Valve
156 HFS Check Valve
This miniature check valve is only 0.156 inches in diameter and 0.49 inches in length. Its unique design offers both high flow and high pressure capability in a compact package. This valve is ideal for applications with flow rates up to 1.2 GPM. Features Diameter: 0.156 inches Lohm Rate: 250 Lohms max Operating Pressures: Up to 5000 psi Leakage: 1 drop / hour at 5000 psi

This miniature check valve is only 0.156 inches in diameter and 0.49 inches in length. Its unique design offers both high flow and high pressure capability in a compact package. This valve is ideal for applications with flow rates up to 1.2 GPM.

Features

  • Diameter: 0.156 inches
  • Lohm Rate: 250 Lohms max
  • Operating Pressures: Up to 5000 psi
  • Leakage: 1 drop / hour at 5000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 156 HFS Check Valve
Valve Type Check; Ball-Style Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

5.5 mm Poppet Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.21 inch (5.46 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
558 LC Series Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
250 Pilot-Operated Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Pilot-Operated Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
687 Side Exit Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves
Valve Size 0.69 inch (17.45 mm)
View Details