Lee Spring Company REDUX Wave Spring LW 175 50 0375S

Description
Lee REDUX™ Wave Springs - For Optimum Performance in Reduced Spatial Environments REDUX™ Wave Springs Now Available in Smaller Sizes. As assemblies get smaller, the demand for smaller REDUX Stainless Steel Wave Springs continues to grow. Lee’s REDUX line now includes designs to fit 1/4” and 5/16” hole diameters as well as additional designs in the 1/2”, 9/16” and 5/8” ranges. Lee’s REDUX™ Wave Springs are designed to replace conventional round wire Compression Springs in applications requiring a tight load deflection specification in a space critical environment. Typically, REDUX Wave Springs occupy a very small area relative to the amount of work they can perform. In fact, Lee’s REDUX Wave Springs can reduce the size and weight of the assembly by as much as 50%.REDUX Wave Springs are manufactured from a single filament of Type 17-7 Stainless Steel flat wire formed in continuous precise coils with uniform diameters and waves. They are offered in diameters from .375” (9.52 mm) to 1.25” (31.75 mm) to meet load requirements from 4 lbs (1.8 kg) to 30 lbs (13.6 kg).
Description
Lee REDUX™ Wave Springs - For Optimum Performance in Reduced Spatial Environments REDUX™ Wave Springs Now Available in Smaller Sizes. As assemblies get smaller, the demand for smaller REDUX Stainless Steel Wave Springs continues to grow. Lee’s REDUX line now includes designs to fit 1/4” and 5/16” hole diameters as well as additional designs in the 1/2”, 9/16” and 5/8” ranges. Lee’s REDUX™ Wave Springs are designed to replace conventional round wire Compression Springs in applications requiring a tight load deflection specification in a space critical environment. Typically, REDUX Wave Springs occupy a very small area relative to the amount of work they can perform. In fact, Lee’s REDUX Wave Springs can reduce the size and weight of the assembly by as much as 50%.REDUX Wave Springs are manufactured from a single filament of Type 17-7 Stainless Steel flat wire formed in continuous precise coils with uniform diameters and waves. They are offered in diameters from .375” (9.52 mm) to 1.25” (31.75 mm) to meet load requirements from 4 lbs (1.8 kg) to 30 lbs (13.6 kg).

Suppliers

Company
Product
Description
Supplier Links
REDUX Wave Spring - LW 175 50 0375S - Lee Spring Company
Brooklyn, NY, USA
REDUX Wave Spring
LW 175 50 0375S
REDUX Wave Spring LW 175 50 0375S
Lee REDUX™ Wave Springs - For Optimum Performance in Reduced Spatial Environments REDUX™ Wave Springs Now Available in Smaller Sizes. As assemblies get smaller, the demand for smaller REDUX Stainless Steel Wave Springs continues to grow. Lee’s REDUX line now includes designs to fit 1/4” and 5/16” hole diameters as well as additional designs in the 1/2”, 9/16” and 5/8” ranges. Lee’s REDUX™ Wave Springs are designed to replace conventional round wire Compression Springs in applications requiring a tight load deflection specification in a space critical environment. Typically, REDUX Wave Springs occupy a very small area relative to the amount of work they can perform. In fact, Lee’s REDUX Wave Springs can reduce the size and weight of the assembly by as much as 50%.REDUX Wave Springs are manufactured from a single filament of Type 17-7 Stainless Steel flat wire formed in continuous precise coils with uniform diameters and waves. They are offered in diameters from .375” (9.52 mm) to 1.25” (31.75 mm) to meet load requirements from 4 lbs (1.8 kg) to 30 lbs (13.6 kg).

Lee REDUX™ Wave Springs - For Optimum Performance in Reduced Spatial Environments

REDUX™ Wave Springs Now Available in Smaller Sizes.
As assemblies get smaller, the demand for smaller REDUX Stainless Steel Wave Springs continues to grow. Lee’s REDUX line now includes designs to fit 1/4” and 5/16” hole diameters as well as additional designs in the 1/2”, 9/16” and 5/8” ranges.

Lee’s REDUX™ Wave Springs are designed to replace conventional round wire Compression Springs in applications requiring a tight load deflection specification in a space critical environment.
Typically, REDUX Wave Springs occupy a very small area relative to the amount of work they can perform. In fact, Lee’s REDUX Wave Springs can reduce the size and weight of the assembly by as much as 50%.REDUX Wave Springs are manufactured from a single filament of Type 17-7 Stainless Steel flat wire formed in continuous precise coils with uniform diameters and waves. They are offered in diameters from .375” (9.52 mm) to 1.25” (31.75 mm) to meet load requirements from 4 lbs (1.8 kg) to 30 lbs (13.6 kg).

Supplier's Site

Technical Specifications

  Lee Spring Company
Product Category Washers
Product Number LW 175 50 0375S
Product Name REDUX Wave Spring
Washer Type Wave
Material StainlessSteel
Finish PASSIVATE PER ASTM A967
Special Fitting Configuration Not Applicable
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details
Nord-Lock X-Series Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel (optional feature); StainlessSteel (optional feature)
Finish ZincPlated
View Details
Single Turn Gap Wave Spring - LR-0725-N - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 7.250 inch (184.150 mm)
View Details
Beveled Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Beveled; Square or Rectangle
Material HardenedSteel
Finish Plain
View Details