Lee Spring Company Hefty Die™ Spring LHL 750A 13

Description
HEFTY™ DIE SPRINGS are heavy duty metal compression springs manufactured using round wire, specifically designed to be used as Die Springs or as heavy duty coil springs in any heavy stress, heavy load application. Lee HEFTY Die Springs are generally priced at 1/3 to 1/2 less than the cost of comparable rectangular wire springs, offering users a distinct value advantage. In recent independent testing conducted by the Institute of Spring Technology, Lee Spring's HEFTY Die Springs demonstrate a life-expectancy equal to traditional rectangular wire Die Springs. The Institute of Spring Technology (IST) is the UK based unique centre of excellence for all kinds of spring research, offering a wide range of services to the spring industry covering all aspects of springs, spring technology, and testing. Features and Benefits of Hefty Die Springs / Heavy Duty Compression Springs: Shot-peened for extended life. Preset to prevent length loss in operations. Powder Coated and color coded for ease of identification. Closed and Ground Ends to provide appropriate squareness and adequate large bearing surface and so these heavy duty compression springs will stand on either end. Appropriate for use in applications calling for heavy duty coil springs Configurations: Lee Spring offers FIVE different types of HEFTY Die Springs, based on Load, for applications requiring Medium Duty up through Extra Heavy duty Die Springs.
Description
HEFTY™ DIE SPRINGS are heavy duty metal compression springs manufactured using round wire, specifically designed to be used as Die Springs or as heavy duty coil springs in any heavy stress, heavy load application. Lee HEFTY Die Springs are generally priced at 1/3 to 1/2 less than the cost of comparable rectangular wire springs, offering users a distinct value advantage. In recent independent testing conducted by the Institute of Spring Technology, Lee Spring's HEFTY Die Springs demonstrate a life-expectancy equal to traditional rectangular wire Die Springs. The Institute of Spring Technology (IST) is the UK based unique centre of excellence for all kinds of spring research, offering a wide range of services to the spring industry covering all aspects of springs, spring technology, and testing. Features and Benefits of Hefty Die Springs / Heavy Duty Compression Springs: Shot-peened for extended life. Preset to prevent length loss in operations. Powder Coated and color coded for ease of identification. Closed and Ground Ends to provide appropriate squareness and adequate large bearing surface and so these heavy duty compression springs will stand on either end. Appropriate for use in applications calling for heavy duty coil springs Configurations: Lee Spring offers FIVE different types of HEFTY Die Springs, based on Load, for applications requiring Medium Duty up through Extra Heavy duty Die Springs.

Suppliers

Company
Product
Description
Supplier Links
Hefty Die™ Spring - LHL 750A 13 - Lee Spring Company
Brooklyn, NY, USA
Hefty Die™ Spring
LHL 750A 13
Hefty Die™ Spring LHL 750A 13
HEFTY™ DIE SPRINGS are heavy duty metal compression springs manufactured using round wire, specifically designed to be used as Die Springs or as heavy duty coil springs in any heavy stress, heavy load application. Lee HEFTY Die Springs are generally priced at 1/3 to 1/2 less than the cost of comparable rectangular wire springs, offering users a distinct value advantage. In recent independent testing conducted by the Institute of Spring Technology, Lee Spring's HEFTY Die Springs demonstrate a life-expectancy equal to traditional rectangular wire Die Springs. The Institute of Spring Technology (IST) is the UK based unique centre of excellence for all kinds of spring research, offering a wide range of services to the spring industry covering all aspects of springs, spring technology, and testing. Features and Benefits of Hefty Die Springs / Heavy Duty Compression Springs: Shot-peened for extended life. Preset to prevent length loss in operations. Powder Coated and color coded for ease of identification. Closed and Ground Ends to provide appropriate squareness and adequate large bearing surface and so these heavy duty compression springs will stand on either end. Appropriate for use in applications calling for heavy duty coil springs Configurations: Lee Spring offers FIVE different types of HEFTY Die Springs, based on Load, for applications requiring Medium Duty up through Extra Heavy duty Die Springs.

HEFTY™ DIE SPRINGS are heavy duty metal compression springs manufactured using round wire, specifically designed to be used as Die Springs or as heavy duty coil springs in any heavy stress, heavy load application.
Lee HEFTY Die Springs are generally priced at 1/3 to 1/2 less than the cost of comparable rectangular wire springs, offering users a distinct value advantage. In recent independent testing conducted by the Institute of Spring Technology, Lee Spring's HEFTY Die Springs demonstrate a life-expectancy equal to traditional rectangular wire Die Springs. The Institute of Spring Technology (IST) is the UK based unique centre of excellence for all kinds of spring research, offering a wide range of services to the spring industry covering all aspects of springs, spring technology, and testing.
Features and Benefits of Hefty Die Springs / Heavy Duty Compression Springs:

  • Shot-peened for extended life.
  • Preset to prevent length loss in operations.
  • Powder Coated and color coded for ease of identification.
  • Closed and Ground Ends to provide appropriate squareness and adequate large bearing surface and so these heavy duty compression springs will stand on either end. Appropriate for use in applications calling for heavy duty coil springs
    Configurations: Lee Spring offers FIVE different types of HEFTY Die Springs, based on Load, for applications requiring Medium Duty up through Extra Heavy duty Die Springs.
Supplier's Site

Technical Specifications

  Lee Spring Company
Product Category Compression Springs
Product Number LHL 750A 13
Product Name Hefty Die™ Spring
Material Alloy Steel (Music Wire)
Coil Shape Cross-section Compression
Spring Pitch Constant Pitch
Base Unit System English Design
Outer Diameter 0.7100 inch (18.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Compression Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Material Nickey Alloy
Coil Shape Cross-section Compression; Straight
Spring Pitch Constant Pitch; Variable pitch (optional feature)
View Details
/ Single-Turn Wave Springs (Inch & Metric) - MST-146 - Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.13 inch (28.72 mm)
View Details
Compression Springs - 821374 - RS Components, Ltd.
Specs
Outer Diameter 0.2217 inch (5.63 mm)
Wire diameter 0.0248 inch (0.6300 mm)
Free length 1.52 inch (38.5 mm)
View Details
4.6mm Outside diameter, 8mm Free Length, Helical Compression Spring - S78CSYM046080008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System Metric Design
View Details