Lee Spring Company Hefty Die™ Spring LHL 1500B 03

Description
HEFTY™ DIE SPRINGS are heavy duty metal compression springs manufactured using round wire, specifically designed to be used as Die Springs or as heavy duty coil springs in any heavy stress, heavy load application. Lee HEFTY Die Springs are generally priced at 1/3 to 1/2 less than the cost of comparable rectangular wire springs, offering users a distinct value advantage. In recent independent testing conducted by the Institute of Spring Technology, Lee Spring's HEFTY Die Springs demonstrate a life-expectancy equal to traditional rectangular wire Die Springs. The Institute of Spring Technology (IST) is the UK based unique centre of excellence for all kinds of spring research, offering a wide range of services to the spring industry covering all aspects of springs, spring technology, and testing. Features and Benefits of Hefty Die Springs / Heavy Duty Compression Springs: Shot-peened for extended life. Preset to prevent length loss in operations. Powder Coated and color coded for ease of identification. Closed and Ground Ends to provide appropriate squareness and adequate large bearing surface and so these heavy duty compression springs will stand on either end. Appropriate for use in applications calling for heavy duty coil springs Configurations: Lee Spring offers FIVE different types of HEFTY Die Springs, based on Load, for applications requiring Medium Duty up through Extra Heavy duty Die Springs.
Description
HEFTY™ DIE SPRINGS are heavy duty metal compression springs manufactured using round wire, specifically designed to be used as Die Springs or as heavy duty coil springs in any heavy stress, heavy load application. Lee HEFTY Die Springs are generally priced at 1/3 to 1/2 less than the cost of comparable rectangular wire springs, offering users a distinct value advantage. In recent independent testing conducted by the Institute of Spring Technology, Lee Spring's HEFTY Die Springs demonstrate a life-expectancy equal to traditional rectangular wire Die Springs. The Institute of Spring Technology (IST) is the UK based unique centre of excellence for all kinds of spring research, offering a wide range of services to the spring industry covering all aspects of springs, spring technology, and testing. Features and Benefits of Hefty Die Springs / Heavy Duty Compression Springs: Shot-peened for extended life. Preset to prevent length loss in operations. Powder Coated and color coded for ease of identification. Closed and Ground Ends to provide appropriate squareness and adequate large bearing surface and so these heavy duty compression springs will stand on either end. Appropriate for use in applications calling for heavy duty coil springs Configurations: Lee Spring offers FIVE different types of HEFTY Die Springs, based on Load, for applications requiring Medium Duty up through Extra Heavy duty Die Springs.

Suppliers

Company
Product
Description
Supplier Links
Hefty Die™ Spring - LHL 1500B 03 - Lee Spring Company
Brooklyn, NY, USA
Hefty Die™ Spring
LHL 1500B 03
Hefty Die™ Spring LHL 1500B 03
HEFTY™ DIE SPRINGS are heavy duty metal compression springs manufactured using round wire, specifically designed to be used as Die Springs or as heavy duty coil springs in any heavy stress, heavy load application. Lee HEFTY Die Springs are generally priced at 1/3 to 1/2 less than the cost of comparable rectangular wire springs, offering users a distinct value advantage. In recent independent testing conducted by the Institute of Spring Technology, Lee Spring's HEFTY Die Springs demonstrate a life-expectancy equal to traditional rectangular wire Die Springs. The Institute of Spring Technology (IST) is the UK based unique centre of excellence for all kinds of spring research, offering a wide range of services to the spring industry covering all aspects of springs, spring technology, and testing. Features and Benefits of Hefty Die Springs / Heavy Duty Compression Springs: Shot-peened for extended life. Preset to prevent length loss in operations. Powder Coated and color coded for ease of identification. Closed and Ground Ends to provide appropriate squareness and adequate large bearing surface and so these heavy duty compression springs will stand on either end. Appropriate for use in applications calling for heavy duty coil springs Configurations: Lee Spring offers FIVE different types of HEFTY Die Springs, based on Load, for applications requiring Medium Duty up through Extra Heavy duty Die Springs.

HEFTY™ DIE SPRINGS are heavy duty metal compression springs manufactured using round wire, specifically designed to be used as Die Springs or as heavy duty coil springs in any heavy stress, heavy load application.
Lee HEFTY Die Springs are generally priced at 1/3 to 1/2 less than the cost of comparable rectangular wire springs, offering users a distinct value advantage. In recent independent testing conducted by the Institute of Spring Technology, Lee Spring's HEFTY Die Springs demonstrate a life-expectancy equal to traditional rectangular wire Die Springs. The Institute of Spring Technology (IST) is the UK based unique centre of excellence for all kinds of spring research, offering a wide range of services to the spring industry covering all aspects of springs, spring technology, and testing.
Features and Benefits of Hefty Die Springs / Heavy Duty Compression Springs:

  • Shot-peened for extended life.
  • Preset to prevent length loss in operations.
  • Powder Coated and color coded for ease of identification.
  • Closed and Ground Ends to provide appropriate squareness and adequate large bearing surface and so these heavy duty compression springs will stand on either end. Appropriate for use in applications calling for heavy duty coil springs
    Configurations: Lee Spring offers FIVE different types of HEFTY Die Springs, based on Load, for applications requiring Medium Duty up through Extra Heavy duty Die Springs.
Supplier's Site

Technical Specifications

  Lee Spring Company
Product Category Compression Springs
Product Number LHL 1500B 03
Product Name Hefty Die™ Spring
Coil Shape (Die Spring)
Spring Pitch Constant Pitch
Base Unit System English Design
Outer Diameter 1.41 inch (35.81 mm)
Inner Diameter 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Turn Wave Springs 17-7PH - LM45-M4 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
Wave Springs - MWL-15 C - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.4331 inch (11 mm)
View Details
0.42
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details
Custom Die Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape (Die Spring)
Spring Pitch Constant Pitch
View Details