Lee Spring Company Bushing LE045D-07M

Description
SPRING EXTENSION 0.375INCH OD 0.045INCH WIRE DIA. FREE 2 YEAR RADWELL WARRANTY
Description
SPRING EXTENSION 0.375INCH OD 0.045INCH WIRE DIA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 4819715 - Radwell International
Willingboro, NJ, United States
Bushing
4819715
Bushing 4819715
SPRING EXTENSION 0.375INCH OD 0.045INCH WIRE DIA. FREE 2 YEAR RADWELL WARRANTY

SPRING EXTENSION 0.375INCH OD 0.045INCH WIRE DIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 4819715
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0606 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details
Plain Bushes - 518230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 2.3622 inch (60.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
IRR: Inner Ring Races - IRR-11/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6875 inch (17.46 mm)
View Details