Lee Spring Company Extension Spring LE 105JK 06S

Description
EXTENSION SPRINGS are attached at both ends to other components. When these components move apart, the spring tries to bring them together again. Extension springs absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of a particular application. Extension Springs are wound to oppose extension. They are often tightly wound in the no-load position and have hooks, eyes, or other interface geometry at the ends to attach to the components they connect. They are frequently used to provide return force to components that extend in the actuated position. Applications: Applications for extension springs include automotive interiors and exteriors, garage door assemblies, vise-grip pliers, carburetors, trampolines, washing devices, farm machinery, toys as well as thousands of other uses. Extension springs come in a wide array of sizes, from small medical devices to off-road machinery brake springs. Configurations: Lee Spring's Stock Extension Springs are supplied with full diameter loops (either machine or crossover center) at a random position. Loop openings are approximately one wire diameter and the direction of wind is optional. Lee Stock Extension Springs are available in both Inch and Metric designs. If exact direction of helix is required, Custom Extension Springs can be made to specification. To fit the function of extension springs, a multitude of hook or loop configurations may be specified. Close winding of the body provides initial tension in the spring to help manipulate the load and rate. Extension spring ends include threaded inserts, extended twist loops, crossover center loops, hooks, expanded eyes, reduced eyes, rectangular ends and teardrop-shaped ends, which can all be produced to vary in distance from the spring body. At the design stage of Custom Extension Springs, the length of the hooks at each end of the spring can be adjusted in order to precisely obtain the required spring load at any extended position. Another common type of extension spring is the drawbar spring. In a drawbar, the load is applied at the ends of long steel loops which pass through the spring's center and are hooked around the opposite end, thus compressing the spring upon loading. Drawbar springs are excellent for use in potential overload situations and offer a built-in definite stop that will continue to carry a static load after reaching the maximum extended length. A common application of the drawbar spring is used when supporting a porch swing.
Description
EXTENSION SPRINGS are attached at both ends to other components. When these components move apart, the spring tries to bring them together again. Extension springs absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of a particular application. Extension Springs are wound to oppose extension. They are often tightly wound in the no-load position and have hooks, eyes, or other interface geometry at the ends to attach to the components they connect. They are frequently used to provide return force to components that extend in the actuated position. Applications: Applications for extension springs include automotive interiors and exteriors, garage door assemblies, vise-grip pliers, carburetors, trampolines, washing devices, farm machinery, toys as well as thousands of other uses. Extension springs come in a wide array of sizes, from small medical devices to off-road machinery brake springs. Configurations: Lee Spring's Stock Extension Springs are supplied with full diameter loops (either machine or crossover center) at a random position. Loop openings are approximately one wire diameter and the direction of wind is optional. Lee Stock Extension Springs are available in both Inch and Metric designs. If exact direction of helix is required, Custom Extension Springs can be made to specification. To fit the function of extension springs, a multitude of hook or loop configurations may be specified. Close winding of the body provides initial tension in the spring to help manipulate the load and rate. Extension spring ends include threaded inserts, extended twist loops, crossover center loops, hooks, expanded eyes, reduced eyes, rectangular ends and teardrop-shaped ends, which can all be produced to vary in distance from the spring body. At the design stage of Custom Extension Springs, the length of the hooks at each end of the spring can be adjusted in order to precisely obtain the required spring load at any extended position. Another common type of extension spring is the drawbar spring. In a drawbar, the load is applied at the ends of long steel loops which pass through the spring's center and are hooked around the opposite end, thus compressing the spring upon loading. Drawbar springs are excellent for use in potential overload situations and offer a built-in definite stop that will continue to carry a static load after reaching the maximum extended length. A common application of the drawbar spring is used when supporting a porch swing.

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - LE 105JK 06S - Lee Spring Company
Brooklyn, NY, USA
Extension Spring
LE 105JK 06S
Extension Spring LE 105JK 06S
EXTENSION SPRINGS are attached at both ends to other components. When these components move apart, the spring tries to bring them together again. Extension springs absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of a particular application. Extension Springs are wound to oppose extension. They are often tightly wound in the no-load position and have hooks, eyes, or other interface geometry at the ends to attach to the components they connect. They are frequently used to provide return force to components that extend in the actuated position. Applications: Applications for extension springs include automotive interiors and exteriors, garage door assemblies, vise-grip pliers, carburetors, trampolines, washing devices, farm machinery, toys as well as thousands of other uses. Extension springs come in a wide array of sizes, from small medical devices to off-road machinery brake springs. Configurations: Lee Spring's Stock Extension Springs are supplied with full diameter loops (either machine or crossover center) at a random position. Loop openings are approximately one wire diameter and the direction of wind is optional. Lee Stock Extension Springs are available in both Inch and Metric designs. If exact direction of helix is required, Custom Extension Springs can be made to specification. To fit the function of extension springs, a multitude of hook or loop configurations may be specified. Close winding of the body provides initial tension in the spring to help manipulate the load and rate. Extension spring ends include threaded inserts, extended twist loops, crossover center loops, hooks, expanded eyes, reduced eyes, rectangular ends and teardrop-shaped ends, which can all be produced to vary in distance from the spring body. At the design stage of Custom Extension Springs, the length of the hooks at each end of the spring can be adjusted in order to precisely obtain the required spring load at any extended position. Another common type of extension spring is the drawbar spring. In a drawbar, the load is applied at the ends of long steel loops which pass through the spring's center and are hooked around the opposite end, thus compressing the spring upon loading. Drawbar springs are excellent for use in potential overload situations and offer a built-in definite stop that will continue to carry a static load after reaching the maximum extended length. A common application of the drawbar spring is used when supporting a porch swing.

EXTENSION SPRINGS are attached at both ends to other components. When these components move apart, the spring tries to bring them together again. Extension springs absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of a particular application. Extension Springs are wound to oppose extension. They are often tightly wound in the no-load position and have hooks, eyes, or other interface geometry at the ends to attach to the components they connect. They are frequently used to provide return force to components that extend in the actuated position.
Applications: Applications for extension springs include automotive interiors and exteriors, garage door assemblies, vise-grip pliers, carburetors, trampolines, washing devices, farm machinery, toys as well as thousands of other uses. Extension springs come in a wide array of sizes, from small medical devices to off-road machinery brake springs.
Configurations: Lee Spring's Stock Extension Springs are supplied with full diameter loops (either machine or crossover center) at a random position. Loop openings are approximately one wire diameter and the direction of wind is optional. Lee Stock Extension Springs are available in both Inch and Metric designs. If exact direction of helix is required, Custom Extension Springs can be made to specification. To fit the function of extension springs, a multitude of hook or loop configurations may be specified. Close winding of the body provides initial tension in the spring to help manipulate the load and rate.

Extension spring ends include threaded inserts, extended twist loops, crossover center loops, hooks, expanded eyes, reduced eyes, rectangular ends and teardrop-shaped ends, which can all be produced to vary in distance from the spring body. At the design stage of Custom Extension Springs, the length of the hooks at each end of the spring can be adjusted in order to precisely obtain the required spring load at any extended position.
Another common type of extension spring is the drawbar spring. In a drawbar, the load is applied at the ends of long steel loops which pass through the spring's center and are hooked around the opposite end, thus compressing the spring upon loading. Drawbar springs are excellent for use in potential overload situations and offer a built-in definite stop that will continue to carry a static load after reaching the maximum extended length. A common application of the drawbar spring is used when supporting a porch swing.

Supplier's Site

Technical Specifications

  Lee Spring Company
Product Category Extension Springs
Product Number LE 105JK 06S
Product Name Extension Spring
Material Stainless steel
Outer Diameter (OD) 1.12 inch (28.57 mm)
Wire Diameter 0.1050 inch (2.67 mm)
Free Length 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6.3mm Outside diameter, 25mm Free Length Helical Extension Spring - S78ESYM063080025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.2480 inch (6.3 mm)
Wire Diameter 0.0315 inch (0.8000 mm)
View Details
Extension Springs - 821510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter (OD) 0.2756 inch (7 mm)
Wire Diameter 0.0248 inch (0.6300 mm)
Free Length 1.87 inch (47.6 mm)
View Details
Custom Extension Springs -  - HELI-CAL®  Products Company, an MW Industries company
HELI-CAL® Products Company, an MW Industries company
View Details