Ledlink Optics, Inc. LED Lighting Lenses LL01ED-AKY45R49

Description
LED Lighting Lenses LED Reflector VIEWING ANGLE 45 DEG
Datasheet
Description
LED Lighting Lenses LED Reflector VIEWING ANGLE 45 DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses
LL01ED-AKY45R49
LED Lighting Lenses LL01ED-AKY45R49
LED Lighting Lenses LED Reflector VIEWING ANGLE 45 DEG

LED Lighting Lenses LED Reflector VIEWING ANGLE 45 DEG

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number LL01ED-AKY45R49
Product Name LED Lighting Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707638 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.6 x 9.3 x 14mm
Lead Length 14 mm (0.5512 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
T-1 3/4 Lens Cap-Red - 8662 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers