Ledlink Optics, Inc. LED Lighting Lenses LL01CR-CFE24L02

Description
LED Lighting Lenses LED Single Lens for Cree CXB 1507
Datasheet
Description
LED Lighting Lenses LED Single Lens for Cree CXB 1507
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses
LL01CR-CFE24L02
LED Lighting Lenses LL01CR-CFE24L02
LED Lighting Lenses LED Single Lens for Cree CXB 1507

LED Lighting Lenses LED Single Lens for Cree CXB 1507

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number LL01CR-CFE24L02
Product Name LED Lighting Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707589 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 6.5mm
Lead Length 6.5 mm (0.2559 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
Self Aligning Spacer for T-1 LED's - 7362 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers