Ledil OY Optics - Lenses FP15072_ZORYA-SC-C

Description
LENS CLEAR 262-265DEG TWIST LOCK
Request a Quote Datasheet
Description
LENS CLEAR 262-265DEG TWIST LOCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1405-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1405-ND
Optics - Lenses 711-1405-ND
LENS CLEAR 262-265DEG TWIST LOCK

LENS CLEAR 262-265DEG TWIST LOCK

Buy Now Datasheet
LED Lenses & Reflectors - 1741276 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
1741276
LED Lenses & Reflectors 1741276
Silicone optic and conector round

Silicone optic and conector round

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
FP15072_ZORYA-SC-C
LED Lighting Lenses Assemblies FP15072_ZORYA-SC-C
LED Lighting Lenses Assemblies Round Assembly 1 Position

LED Lighting Lenses Assemblies Round Assembly 1 Position

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1405-ND 1741276 FP15072_ZORYA-SC-C
Product Name Optics - Lenses LED Lenses & Reflectors LED Lighting Lenses Assemblies
LED Hardware LED Lens LED Lens
LED Type 55mm Dia 55 dia. x 35mm
Mount Style Twist Lock Socket
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2-2213699-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 1886457 - RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2 dia. x 37.4mm
Lead Length 37.4 mm (1.47 inch)
View Details
Spacer Mount for LED - 8914 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers