Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPTICAL LENSES
LEDIL OY
FN15975_RONDA-WAS2-C -- LENSES
Ledil OY
Lenses
FN15975_RONDA-WAS2-C
Description
Lens with Holder Clear Asymmetrical Socket
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Lens with Holder Clear Asymmetrical Socket
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Lenses
711-1483-ND
Lenses
711-1483-ND
Lens with Holder Clear Asymmetrical Socket
Lens with Holder Clear Asymmetrical Socket
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Optical Lenses
Product Number
711-1483-ND
Product Name
Lenses
Unlock Full Specs
to access all available technical data
Similar Products
Pexco
Custom Lighting Components - Lenses
Specs
Materials
Extruded acrylic and polycarbonate material blends
View Details
Gurley Precision Instruments
Precision Aspherical Lenses
G949
Specs
Lens Type
Aspheric; Spherical Lens
Focal Length
12 mm (0.4724 inch)
Center Thickness
8 mm (0.3150 inch)
View Details
CRYSTECH, Inc.
Pico Lens
Specs
Lens Type
Cylindrical Lens
Surface Flatness
6
View Details
CASTECH, Inc.
Plano-Convex Cylindrical Lenses
CLPX-508-254-R325-BK7
Specs
Lens Type
Cylindrical Lens
Diameter / Length
50.8 mm (2 inch)
Width
25.4 mm (1 inch)
View Details