Ledil OY Lens, Round, 40X24Deg, Diamond Dragon Led; Lens Type Ledil FCN10797_LD1-REC

Description
LENS, ROUND, 40x24DEG, DIAMOND DRAGON LED; Lens Type:Lens with Holder; Beam Type:-; LED Lens Color:Transparent; Lens Diameter:21.6mm; Lens Shape:Round; Lens Material:PMMA (Polymethylmethacryl ate); Product Range:- RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, 40x24DEG, DIAMOND DRAGON LED; Lens Type:Lens with Holder; Beam Type:-; LED Lens Color:Transparent; Lens Diameter:21.6mm; Lens Shape:Round; Lens Material:PMMA (Polymethylmethacryl ate); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, 40X24Deg, Diamond Dragon Led; Lens Type Ledil - 83T1052 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, 40X24Deg, Diamond Dragon Led; Lens Type Ledil
83T1052
Lens, Round, 40X24Deg, Diamond Dragon Led; Lens Type Ledil 83T1052
LENS, ROUND, 40x24DEG, DIAMOND DRAGON LED; Lens Type:Lens with Holder; Beam Type:-; LED Lens Color:Transparent; Lens Diameter:21.6mm; Lens Shape:Round; Lens Material:PMMA (Polymethylmethacryl ate); Product Range:- RoHS Compliant: Yes

LENS, ROUND, 40x24DEG, DIAMOND DRAGON LED; Lens Type:Lens with Holder; Beam Type:-; LED Lens Color:Transparent; Lens Diameter:21.6mm; Lens Shape:Round; Lens Material:PMMA (Polymethylmethacrylate); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 83T1052
Product Name Lens, Round, 40X24Deg, Diamond Dragon Led; Lens Type Ledil
Diameter / Length 21.6 mm (0.8504 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Concave Lenses - LBC-254-R1380-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -138 mm (-5.44 inch)
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details