Ledil OY Optics - Lenses FCA15449_FLORENTINA-1-RS

Description
ASSEMBLY SQUARE 0 POS 39,7X39,7M
Request a Quote Datasheet
Description
ASSEMBLY SQUARE 0 POS 39,7X39,7M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-2665-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-2665-ND
Optics - Lenses 711-2665-ND
ASSEMBLY SQUARE 0 POS 39,7X39,7M

ASSEMBLY SQUARE 0 POS 39,7X39,7M

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
FCA15449_FLORENTINA-1-RS
LED Lighting Lenses Assemblies FCA15449_FLORENTINA-1-RS
LED Lighting Lenses Assemblies Square Assembly 0 Position

LED Lighting Lenses Assemblies Square Assembly 0 Position

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-2665-ND FCA15449_FLORENTINA-1-RS
Product Name Optics - Lenses LED Lighting Lenses Assemblies
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2-2316511-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder straight or angled with 3 mm and 5 mm LED - SRL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 1707784 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 100mm
Lead Length 100 mm (3.94 inch)
View Details