Ledil OY Lenses FCA14933_SAGA-S-WHT

Description
Lens Clear 15° ~ 44° Spot Screw
Request a Quote Datasheet
Description
Lens Clear 15° ~ 44° Spot Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 711-1367-ND - DigiKey
Thief River Falls, MN, United States
Lens Clear 15° ~ 44° Spot Screw

Lens Clear 15° ~ 44° Spot Screw

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 711-1367-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Cylindrical Lenses - CLPX-508-254-R259-BK7 - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 25.4 mm (1 inch)
View Details
Collimating capillary lenses - J12432-01 - Hamamatsu Photonics Europe
Specs
Focal Length 50 mm (1.97 inch)
Materials Beryllium
View Details
Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details