Ledil OY Optics - Lenses FCA10328_CRS-SS

Description
LENS CLEAR 12DEG SPOT ADH TAPE
Request a Quote Datasheet
Description
LENS CLEAR 12DEG SPOT ADH TAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1045-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1045-ND
Optics - Lenses 711-1045-ND
LENS CLEAR 12DEG SPOT ADH TAPE

LENS CLEAR 12DEG SPOT ADH TAPE

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
FCA10328_CRS-SS
LED Lighting Lenses Assemblies FCA10328_CRS-SS
LED Lighting Lenses Assemblies Assembly Square 21.6 x 21.6mm D

LED Lighting Lenses Assemblies Assembly Square 21.6 x 21.6mm D

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1045-ND FCA10328_CRS-SS
Product Name Optics - Lenses LED Lighting Lenses Assemblies
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1-2213699-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 1707691 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 30 x 10 x 5mm
Lead Length 30 mm (1.18 inch)
View Details