Ledil OY LED Lighting Lenses Assemblies FA11449_LC1-M2

Description
LED Lighting Lenses Assemblies CREE XR SNGL LENS HLDR & TAPE
Datasheet
Description
LED Lighting Lenses Assemblies CREE XR SNGL LENS HLDR & TAPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
FA11449_LC1-M2
LED Lighting Lenses Assemblies FA11449_LC1-M2
LED Lighting Lenses Assemblies CREE XR SNGL LENS HLDR & TAPE

LED Lighting Lenses Assemblies CREE XR SNGL LENS HLDR & TAPE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number FA11449_LC1-M2
Product Name LED Lighting Lenses Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 6974304 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 300 x 11 x 5mm
Lead Length 300 mm (11.81 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
T-1 Lens Cap-Clear - 8677 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers