Ledil OY LED Lighting Lenses Assemblies FA11067_LM1-O-90

Description
LED Lighting Lenses Assemblies Round Assembly
Datasheet
Description
LED Lighting Lenses Assemblies Round Assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
FA11067_LM1-O-90
LED Lighting Lenses Assemblies FA11067_LM1-O-90
LED Lighting Lenses Assemblies Round Assembly

LED Lighting Lenses Assemblies Round Assembly

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number FA11067_LM1-O-90
Product Name LED Lighting Lenses Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1-2325807-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 1707696 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 30 x 13 x 3mm
Lead Length 30 mm (1.18 inch)
View Details