Ledil OY Optics - Lenses FA10676_CMC-M

Description
LENS CLEAR 30DEG MEDIUM ADH TAPE
Request a Quote Datasheet
Description
LENS CLEAR 30DEG MEDIUM ADH TAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1060-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1060-ND
Optics - Lenses 711-1060-ND
LENS CLEAR 30DEG MEDIUM ADH TAPE

LENS CLEAR 30DEG MEDIUM ADH TAPE

Buy Now Datasheet
LED Lenses & Reflectors - 7107561 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
7107561
LED Lenses & Reflectors 7107561
21mm LED Optic,Taped Base,Medium Beam

21mm LED Optic,Taped Base,Medium Beam

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
FA10676_CMC-M
LED Lighting Lenses Assemblies FA10676_CMC-M
LED Lighting Lenses Assemblies Single Lens

LED Lighting Lenses Assemblies Single Lens

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1060-ND 7107561 FA10676_CMC-M
Product Name Optics - Lenses LED Lenses & Reflectors LED Lighting Lenses Assemblies
LED Hardware LED Lens LED Lens
LED Type 21.6mm x 21.6mm 21.6 x 21.6 x 13.8mm
Mount Style Adhesive Tape Adhesive tape
Lens Style Flat Other; Square
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 1711552 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 11.35 mm, 17.55 x 15.2 x 11.37 mm
Lead Length 14.9 to 17.55 mm (0.5866 to 0.6909 inch)
View Details
LEDs - Spacers, Standoffs - 486-7070-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
Spacer Mount for LED - 8913 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers