Ledil OY Lenses FA10613_LM1-RS

Description
Lens with Holder Clear 21° Spot Adhesive Tape
Request a Quote Datasheet
Description
Lens with Holder Clear 21° Spot Adhesive Tape
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 711-1055-ND - DigiKey
Thief River Falls, MN, United States
Lens with Holder Clear 21° Spot Adhesive Tape

Lens with Holder Clear 21° Spot Adhesive Tape

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 711-1055-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Optical Rod Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/4
View Details
Cylindrical Plano-Concave Lenses -  - CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length -500 to -8 mm (-19.69 to -0.3150 inch)
View Details
Positive Fresnel Lense - SC 234 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 38 mm (1.5 inch)
View Details