Ledil OY LED Lighting Lenses Assemblies FA10303_CRS-RS

Description
LED Lighting Lenses Assemblies CREE XR SNGL LENS HLDR & TAPE
Description
LED Lighting Lenses Assemblies CREE XR SNGL LENS HLDR & TAPE

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
FA10303_CRS-RS
LED Lighting Lenses Assemblies FA10303_CRS-RS
LED Lighting Lenses Assemblies CREE XR SNGL LENS HLDR & TAPE

LED Lighting Lenses Assemblies CREE XR SNGL LENS HLDR & TAPE

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number FA10303_CRS-RS
Product Name LED Lighting Lenses Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 1707699 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 50.12 x 10 x 24.6mm
Lead Length 24.6 mm (0.9685 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8341 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers