Ledil OY Optics - Lenses F15541_JENNY-60

Description
LENSRECTANG1 POS35 + 35MM (D)13,
Request a Quote Datasheet
Description
LENSRECTANG1 POS35 + 35MM (D)13,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-2908-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-2908-ND
Optics - Lenses 711-2908-ND
LENSRECTANG1 POS35 + 35MM (D)13,

LENSRECTANG1 POS35 + 35MM (D)13,

Buy Now Datasheet
LED Lenses & Reflectors - 2066681 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
2066681
LED Lenses & Reflectors 2066681
Lens,rectang,1 Pos,35 + 35mm (D),13,42mm

Lens,rectang,1 Pos,35 + 35mm (D),13,42mm

Supplier's Site
LED Lenses & Reflectors - 2066682 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
2066682
LED Lenses & Reflectors 2066682
Lens,rectang,1 Pos,35 + 35mm (D),13,42mm

Lens,rectang,1 Pos,35 + 35mm (D),13,42mm

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Lenses
F15541_JENNY-60
LED Lighting Lenses F15541_JENNY-60
LED Lighting Lenses LENS RECTANGLE 1POS

LED Lighting Lenses LENS RECTANGLE 1POS

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-2908-ND 2066681 F15541_JENNY-60
Product Name Optics - Lenses LED Lenses & Reflectors LED Lighting Lenses
LED Hardware LED Lens LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796065 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 8.5 x 14.4mm
Lead Length 14.4 mm (0.5669 inch)
View Details
Spacer Mount for LED - 8928 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 1-2213929-7 - TE Connectivity
Specs
LED Hardware LED Mount
View Details